Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | 1.37mm, .054in |
Connector Length | 50.8mm, 2in |
Connector Height | 2.49mm, .098in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 2.49mm |
Dielectric Withstanding Voltage (Max) | 600V |
Termination Resistance | 15mΩ |
Operating Voltage | 267V |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | With |
For Use With | Mates with Headers |
Comment | Ribbon Cable Notched handles 22-28 AWG, Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators. |
Packaging Method | Tube |
Packaging Quantity | 110 |
実装方法 | Tube |
Applied Pressure | Standard |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
10X2 Mte Rcpt Sr Ribbed .100Cl Rohs Compliant: No |Amp Te Connectivity 103969-1 | Newark Electronics |
Conn IDC Connector RCP 2 POS 2.54mm IDT ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, 10X2 Mte Rcpt Sr Ribbed .100Cl | TE Connectivity 103969-1 | RS Americas |
Where can I find additional details, specifications and documents for a 103969-1?
Additional datasheets, footprints and schematics for 103969-1 are listed on our Part Details page. You can also find images and similar parts to 103969-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103969-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103969-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103969-1 fall under?
The 103969-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 103969-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103969-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 103969-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103969-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 103969-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103969-1 often in real-time on the comparison pages.
What if I can't find stock of 103969-1?
You can fill out our help required form which you can use to request a quote for 103969-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.