1-103687-3

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Connector Housings

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103687-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103687-3
Series Information for 1-103687-3 - TE Connectivity
  • Status: Active
  • Product Code: 5470
  • Global Product Line: 296
  • GPL Description: Industrial

Description

14 MTE RCPT SR PLAIN .100CL

Specifications

Number of Positions:
14
Number of Rows:
1
Contact Current Rating (Max):
3A
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Type:
Socket
PCB Contact Termination Area Plating Material Finish:
Bright
Contact Base Material:
Phosphor Bronze
Contact Layout:
Inline
Accepts Wire Insulation Diameter Range:
1.37mm, .054in
Row-to-Row Spacing:
.1in, 2.54mm
Wire Size:
.12 – .32mm², 26 – 22AWG
Insulation Resistance:
5000MΩ
Dielectric Withstanding Voltage (Max):
600V
Termination Resistance:
15mΩ
Operating Voltage:
250VAC
Centerline (Pitch):
.1in, 2.54mm
Housing Material:
Thermoplastic
Housing Color:
Black
Approved Standards:
UL E28476, CSA LR7189
Zugelassene Standards:
CSA LR7189, UL E28476
UL Flammability Rating:
UL 94V-0
Mating Retention Type:
Detent Window
Mating Retention:
With
Comment:
Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators., Ribbon Cable Notched handles 22-28 AWG
Packaging Method:
Tube
実装方法:
Tube
Packaging Quantity:
15
Connector Style:
Receptacle
Connector & Contact Terminates To:
Wire & Cable
Connector Type:
Housing
Glow Wire Rating:
Standard Part - Not Glow Wire
Applied Pressure:
Standard
Termination Method to Wire & Cable:
Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C

Compatibility

  • Compatible Parts: 58336-1, 58074-1, 843477-1
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
14 MTE RCPT SR PLAIN .100CL ROHS COMPLIANT: NO
Avnet America
Conn IDC Connector RCP 14 POS 2.54mm IDT ST Cable Mount Individual
Allied Electronics, Inc
TE; IND Devices; Rectangular/PCB Connectors; 14 MTE RCPT SR PLAIN .100CL