Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.42
|
13
in stock
|
Buy Now | |
TE Store
from US$7.22
|
992
in stock
|
Buy Now | |
Rapid Electronics
from US$5.05
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$4.10
|
13
in stock
|
Buy Now | |
Avnet America
from US$4.12
|
-
|
Buy Now | |
RS Americas
from US$2.56
|
-
|
Buy Now | |
Boersig
from US$2.99
|
-
|
Buy Now | |
Distrelec
from US$3.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Connector Length | 1.98in, 5.03mm |
Connector Height | .66mm, .26in |
コネクタの高さ | .66mm |
Operating Voltage | 267V |
Dielectric Withstanding Voltage (Max) | 600V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | With |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
For Use With | Mates with Receptacles |
Comment | Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators., Ribbon Cable Notched handles 22-28 AWG |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 4 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
4X4 MTE SHRD PIN SR POL .100CL Connector Product Type: Connector Assembly Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .1 in Connector Assembly Plug Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 103946-3 | Internal Number: 103946-3 | .1" | TE Connectivity | TE Store |
Headers & Wire Housings Pin Assembly 4P |Amp Te Connectivity 103946-3 | Newark Electronics |
Headers&Wire Housings PIN ASSEMBLY 4P | Rapid Electronics |
Conn IDC Connector PIN 4 POS 2.54mm IDT ST Cable Mount Strip | Avnet America |
TE | RS Americas |
TE Connectivity - AMP Connector 4X4 MTE SHRD PIN SR POL .100CL | Distrelec |
Where can I find additional details, specifications and documents for a 103946-3?
Additional datasheets, footprints and schematics for 103946-3 are listed on our Part Details page. You can also find images and similar parts to 103946-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103946-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103946-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103946-3 fall under?
The 103946-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 103946-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103946-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 103946-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103946-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 103946-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103946-3 often in real-time on the comparison pages.
What if I can't find stock of 103946-3?
You can fill out our help required form which you can use to request a quote for 103946-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.