Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.96
|
201
in stock
|
Buy Now | |
Farnell
from US$9.17
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$6.03
|
201
in stock
|
Buy Now | |
Rapid Electronics
from US$5.73
|
201
in stock
|
Buy Now | |
Chip One Stop
from US$5.39
|
201
in stock
|
Buy Now | |
Avnet America
from US$3.01
|
-
|
Buy Now | |
RS Americas
from US$3.36
|
-
|
Buy Now | |
Boersig
from US$3.39
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
コネクタの高さ | .25mm |
Connector Length | 3.78mm, 1.49in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Connector Height | .25mm, .098in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage (Max) | 600V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 267V |
Termination Resistance | 15mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention | Without |
For Use With | Mates with Receptacles |
Comment | Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators., Ribbon Cable Notched handles 22-28 AWG |
実装方法 | Tube |
Packaging Quantity | 5 |
Packaging Method | Tube |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM | Farnell |
5X3 Mte Pin Sr Ribbed .100Cl |Amp Te Connectivity 103951-2 | Newark Electronics |
TE Connectivity 5X3 MTE PIN SR RIBBED .100CL Headers & W | Distrelec |
Conn IDC Connector PIN 3 POS 2.54mm IDT ST Cable Mount Strip | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMPMODU MTE Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 103951-2?
Additional datasheets, footprints and schematics for 103951-2 are listed on our Part Details page. You can also find images and similar parts to 103951-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103951-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103951-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103951-2 fall under?
The 103951-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 103951-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103951-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 103951-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103951-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 103951-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103951-2 often in real-time on the comparison pages.
What if I can't find stock of 103951-2?
You can fill out our help required form which you can use to request a quote for 103951-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.