Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
10,320
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
10,320
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
10,320
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
10,320
in stock
|
Buy Now | |
Farnell
from US$0.27
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now |
Contact Diameter | .084in, 2.13mm |
---|---|
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Classification | Power |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | 2.92mm, .115in |
Wire Size | .8 – .9mm² |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Pin (Cap) Housing |
For Multiple Crimp | Yes |
Circuit Application | Power |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Pin & Socket Connectors Mnl Pin 20-14 .0126 |Amp Te Connectivity 350558-4 | Newark Electronics |
Pin&Socket Connectors MNL PIN 20-14 .0126 | Rapid Electronics |
TE Connectivity MNL PIN SPECIAL .0126 PTPPHBZ Pin & Sock | Distrelec |
CONTACT, PIN, CRIMP, 18AWG, 15A | Farnell |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | MATE-N-LOK Series Housing Connectors |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | - |
Current Rating | 15A |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350558-4?
Additional datasheets, footprints and schematics for 350558-4 are listed on our Part Details page. You can also find images and similar parts to 350558-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350558-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350558-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350558-4 fall under?
The 350558-4 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350558-4 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350558-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350558-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350558-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 350558-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350558-4 often in real-time on the comparison pages.
What if I can't find stock of 350558-4?
You can fill out our help required form which you can use to request a quote for 350558-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.