Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0163302-8 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
98,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
220,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
122,500
in stock
|
Buy Now | |
Farnell
from US$0.21
|
98,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
10,814
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Accepts Wire Insulation Diameter Range | .098 – .15in, 2.5 – 3.8mm |
Mating Pin Diameter | .082in, 2.1mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Commercial MATE-N-LOK housings |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Pin&Socket Connectors MATENLOK SOCKET | Rapid Electronics |
TE Connectivity - AMP Power Contact MATENLOK SOCKET | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
MATENLOK SOCKET Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Tin Tin-Lead With | Connector Contact | Part Number: 163302-8 | Internal Number: 163302-8 | Alias Number: 0-0163302-8 | TE Connectivity | TE Store |
Matenlok Socket |Amp Te Connectivity 163302-8 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 163302-8?
Additional datasheets, footprints and schematics for 163302-8 are listed on our Part Details page. You can also find images and similar parts to 163302-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163302-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163302-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163302-8 fall under?
The 163302-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163302-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163302-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 163302-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163302-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 163302-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163302-8 often in real-time on the comparison pages.
What if I can't find stock of 163302-8?
You can fill out our help required form which you can use to request a quote for 163302-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.