Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Current Rating (Max) | 15A |
---|---|
Contact Termination Area Plating Material | None |
Contact Classification | Power |
Contact Type | Socket |
Contact Mating Area Plating Material | None |
Contact Base Material | Phosphor Bronze |
Contact Diameter | 2.13mm, .084in |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Accepts Wire Insulation Diameter Range | 2.5 – 3.81mm, .098 – .15in |
Operating Voltage | 250VAC |
VDE Tested | No |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Commercial MATE-N-LOK housings |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire, Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 163302-7?
Additional datasheets, footprints and schematics for 163302-7 are listed on our Part Details page. You can also find images and similar parts to 163302-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163302-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163302-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163302-7 fall under?
The 163302-7 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163302-7 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163302-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 163302-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163302-7 have stock available?
There is no stock from authorised distributors for 163302-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163302-7 often in real-time on the comparison pages.
What if I can't find stock of 163302-7?
You can fill out our help required form which you can use to request a quote for 163302-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.