Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
6,600
in stock
|
Buy Now | |
Boersig
from US$0.15
|
46,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
6,600
in stock
|
Buy Now | |
element14
from US$0.18
|
6,600
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Typical Current Rating | 30A |
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | .11in, 2.8mm |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Silver (Ag) |
Interface Plating | Silver (Ag) |
Wire Size Search | 1.5mm², 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm², 2mm², 17AWG |
Wire Insulation Diameter | .083 – .122in, 2.1 – 3.1mm |
Wire Size | 1 – 2.5mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110), DIN ISO 6722 part 3, DIN 72 551 Part 6 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 3300 |
Receptacle Style | 180° |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
JUNIOR POWER TIMER | Boersig |
Contact, Junior Power Timer Series, Socket, 17 Awg, 13 Awg, Crimp, Copper, Tin Rohs Compliant: Yes |Amp Te Connectivity 927768-6 | Newark Electronics |
CONTACT, CRIMP, SOCKET, 17-13AWG, REEL | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Silver Plated Contacts |
For Use With | Junior-Power-Timer Series Connectors |
Wire Size AWG Min | 17AWG |
Contact Material | Copper Tin |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 927768-6?
Additional datasheets, footprints and schematics for 927768-6 are listed on our Part Details page. You can also find images and similar parts to 927768-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927768-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927768-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927768-6 fall under?
The 927768-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927768-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927768-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 927768-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927768-6 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 927768-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927768-6 often in real-time on the comparison pages.
What if I can't find stock of 927768-6?
You can fill out our help required form which you can use to request a quote for 927768-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.