Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
657863-000,
2-1195187-6 |
Prices starting from US$94.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$213.43
|
3
in stock
|
Buy Now | |
Avnet America
from US$139.97
|
42
in stock
|
Buy Now | |
Sager
from US$119.60
|
28
in stock
|
Buy Now | |
Heilind Electronics
from US$142.85
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$278.93
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$237.00
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$142.85
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
44
in stock
|
Buy Now | |
Future Electronics
from US$146.00
|
-
|
Buy Now | |
Boersig
from US$211.13
|
-
|
Buy Now | |
TTI Europe
from US$94.18
|
-
|
Buy Now |
Color (Supplied) | Black, Gray |
---|---|
Curing Method | 85 °C for 1 hr, 20 °C for 24 hr |
Pot Life | 90minute |
Comment | 2-Part Epoxy |
Packaging Quantity | 1 |
Packaging Method | Dual Syringe |
System | 25 |
Product Type | Epoxy/Polyamide Two-Part Paste |
Heat Resistance Temperature (Max) | 150°C |
657863-000 S1125 Chemical and Heat Resistant Adhesive Kit | Avnet America |
Chemicals ADHESIVE 50-ML DUAL SYRINGE | Sager |
S1125-KIT-8 657863-000 / 2-1195187-6 | Heilind Electronics |
Cable Mounting & Accessories S1125-Kit-8 |Raychem Te Connectivity 657863-000 | Newark Electronics |
Chemical and Heat Resistant Adhesive Kit | Future Electronics |
S1125-KIT-8 TWO-PART PASTE | TTI Europe |
Where can I find additional details, specifications and documents for a 657863-000?
Additional datasheets, footprints and schematics for 657863-000 are listed on our Part Details page. You can also find images and similar parts to 657863-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 657863-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 657863-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 657863-000 fall under?
The 657863-000 is listed under Harnessing > Adhesives & Sealants > Epoxy.
Can I view similar or alternative parts?
You can view similar parts to 657863-000 when available in the Epoxy range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 657863-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 657863-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 657863-000 have stock available?
Authorised distributors including Avnet America, Sager, Heilind Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 657863-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 657863-000 often in real-time on the comparison pages.
What if I can't find stock of 657863-000?
You can fill out our help required form which you can use to request a quote for 657863-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.