Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CV7369-000 |
Material | Fluid Resistant Modified Elastomer |
---|---|
Material Code | 25 |
Adhesive Pre-Coat | No |
Material Systems Code | 25 |
Lipped | Yes |
Wire/Cable Outside Diameter | .47 in, 16 mm, 12 mm, .55 in, .63 in, 10 mm, 11 mm, 14 mm, .43 in, .39 in |
Cable Diameter Range | 8.4 – 19mm, 8.4 – 20in |
Connector or Backshell Outside Diameter | 26 mm, 1.02 in, 1.18 in, 28 mm, 1.1 in, 1.26 in, 30 mm, 32 mm |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 222 |
Adhesive Options | /225 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | 90° |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Heat Shrink Cable Boots & End Caps 222K152-25L-0 |Raychem Te Connectivity CV7369-000 | Newark Electronics |
Cable Accessories Molded Boot Polymer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 222K152-25L-0 | Sager |
Where can I find additional details, specifications and documents for a CV7369-000?
Additional datasheets, footprints and schematics for CV7369-000 are listed on our Part Details page. You can also find images and similar parts to CV7369-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV7369-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV7369-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV7369-000 fall under?
The CV7369-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CV7369-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV7369-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV7369-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV7369-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Sager have stock available or on a lead time for CV7369-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV7369-000 often in real-time on the comparison pages.
What if I can't find stock of CV7369-000?
You can fill out our help required form which you can use to request a quote for CV7369-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.