Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
224W201-25-0,
7-1899101-6, CA2415-000 |
Material | Fluid Resistant Modified Elastomer |
---|---|
Adhesive Pre-Coat | No |
Material Systems Code | 25 |
Material Code | 25 |
Lipped | Yes |
Molded Part Shape Code | 224 |
Adhesive Options | /225 Precoat |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | 90° |
Flammability | Flame-Retardant |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
224W201-25-0 Body Orientation: Right Angle Molded Part Shape Code: 224 Lipped: Yes Material Code: 25 Material Systems Code: 25 Right Angle 224 25 | Heat Shrink Boots: Micro Molded & Lipped & Right Angle | Part Number: CA2415-000 | Internal Number: CA2415-000 | Alias Number: 224W201-25-0 | TE Connectivity | TE Store |
Heat Shrink Tubing And Sleeves 224W201-25-0 |Raychem Te Connectivity CA2415-000 | Newark Electronics |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
224W201-25-025-0 | TTI Europe |
Heat Shrink Tubing & Sleeves 224W201-25-0 | Sager |
Where can I find additional details, specifications and documents for a CA2415-000?
Additional datasheets, footprints and schematics for CA2415-000 are listed on our Part Details page. You can also find images and similar parts to CA2415-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA2415-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA2415-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA2415-000 fall under?
The CA2415-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CA2415-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA2415-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA2415-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA2415-000 have stock available?
Authorised distributors including TE Store, Distrelec, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for CA2415-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA2415-000 often in real-time on the comparison pages.
What if I can't find stock of CA2415-000?
You can fill out our help required form which you can use to request a quote for CA2415-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.