Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1196241-2,
806696-000 |
Prices starting from US$8.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$16.29
|
52
in stock
|
Buy Now | |
TTI Europe
from US$8.09
|
46
in stock
|
Buy Now | |
Distrelec
from US$16.84
|
19
in stock
|
Buy Now | |
Heilind Electronics
from US$11.07
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.07
|
1
in stock
|
Buy Now | |
Avnet America
from US$8.76
|
-
|
Buy Now | |
Sager
from US$8.81
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | No |
Material Code | 25 |
Lipped | No |
Wire/Cable Outside Diameter | .35 in, .31 in, .3 in, .43 in, .433 in, .236 in, .276 in, .39 in, 6 mm, 8 mm, 7 mm, 9 mm, 10 mm, 11 mm |
Cable Diameter Range | .209 – .701in, 5.3 – 17.8mm |
Approved Standards | DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102, MIS-34867 |
Government Qualified | No |
Zugelassene Standards | MIS-34867, IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE |
Power Cable Accessory | No |
Adhesive Options | /225 Precoat |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots & End Caps 202A121-25-0 |Raychem Te Connectivity 806696-000 | Newark Electronics |
806696-000 5-1196241-2 | Heilind Electronics |
Connector Accessories Molded Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 38.1mm Boot | Sager |
Where can I find additional details, specifications and documents for a 806696-000?
Additional datasheets, footprints and schematics for 806696-000 are listed on our Part Details page. You can also find images and similar parts to 806696-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806696-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806696-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806696-000 fall under?
The 806696-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 806696-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806696-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806696-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806696-000 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 806696-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806696-000 often in real-time on the comparison pages.
What if I can't find stock of 806696-000?
You can fill out our help required form which you can use to request a quote for 806696-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.