Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1194516-2,
568741-000 |
Shrink Ratio | 2:1 |
---|---|
Material | Crosslinked Polyolefin |
Adhesive Pre-Coat | No |
Material Code | 25 |
Material Systems Code | 25 |
Pliancy | Flexible |
Sealant | No |
Color | Black |
Recovered Wall Thickness (Nominal) | 3.05mm, .12in |
Recovered Inside Diameter (Max) | 1.5in, 38.1mm |
Length | 4.5in, 114mm |
Wall Thickness | Medium |
Expanded Inside Diameter (Min) | 3.3in, 83.8mm |
Government Qualified | No |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 101A |
Size Code | 94 |
Wall Type | Single |
Flammability | Flame-Retardant |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Resistance Properties | Immersion Protection |
Resistance Protection | Suitable for long term fluid exposure at elevated temperatures |
Cable Accessories End Cap Fluid Resistant Modified Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 101A094-25-0 | Sager |
Where can I find additional details, specifications and documents for a 568741-000?
Additional datasheets, footprints and schematics for 568741-000 are listed on our Part Details page. You can also find images and similar parts to 568741-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 568741-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 568741-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 568741-000 fall under?
The 568741-000 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 568741-000 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 568741-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 568741-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 568741-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 568741-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 568741-000 often in real-time on the comparison pages.
What if I can't find stock of 568741-000?
You can fill out our help required form which you can use to request a quote for 568741-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.