Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1196839-5,
878516-010 |
Material Systems Code | 25 |
---|---|
Material Code | 25 |
Adhesive Pre-Coat | No |
Material | Fluid Resistant Modified Elastomer |
Lipped | Yes |
Wire/Cable Outside Diameter | 1.18 in, 1.1 in, 20 mm, 26 mm, 28 mm, 30 mm, 1.02 in, .87 in, .71 in, .79 in, .94 in, 18 mm, 22 mm, 24 mm |
Connector or Backshell Outside Diameter | 1.81 in, 1.57 in, 49 mm, 1.93 in, 1.69 in, 43 mm, 1.5 in, 40 mm, 38 mm, 52 mm, 46 mm, 2.05 in |
Zugelassene Standards | IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, MIS-34867 |
Approved Standards | BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 222 |
Adhesive Options | /225 Precoat |
Molded Part Shape | 90° |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Cable Accessories Molded Boot Fluid Resistant Elastomer Black | Avnet America |
222K174-25-CS-1858-0 | TE Connectivity 878516-010 | RS Americas |
Heat Shrink Cable Boots & End Caps 222K174-25-CS-1858-0 | Sager |
Where can I find additional details, specifications and documents for a 878516-010?
Additional datasheets, footprints and schematics for 878516-010 are listed on our Part Details page. You can also find images and similar parts to 878516-010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878516-010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878516-010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878516-010 fall under?
The 878516-010 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 878516-010 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878516-010 you can contact the distributor directly for product support, shipping queries etc.
Is the 878516-010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878516-010 have stock available?
Authorised distributors including Chip One Stop, Avnet America, RS Americas and Sager have stock available or on a lead time for 878516-010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878516-010 often in real-time on the comparison pages.
What if I can't find stock of 878516-010?
You can fill out our help required form which you can use to request a quote for 878516-010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.