Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1196390-3,
820055-000 |
Prices starting from US$21.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$34.76
|
No stock
|
Buy Now | |
TTI Europe
from US$21.80
|
840
in stock
|
Buy Now | |
Heilind Electronics
from US$26.72
|
12
in stock
|
Buy Now | |
Farnell
from US$62.49
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.72
|
3
in stock
|
Buy Now | |
Avnet America
from US$21.12
|
-
|
Buy Now | |
Boersig
from US$31.96
|
-
|
Buy Now | |
Sager
from US$24.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
材質システム コード | 25 |
---|---|
Adhesive Pre-Coat | No |
Material | Fluid Resistant Modified Elastomer |
Material Code | 25 |
Number of Branches/Legs | 4 |
Inside Diameter Range (Leg 1) | .14 – .26in, 3.6 – 6.6mm |
Inside Diameter Range (Leg 3) | 3.6 – 6.6mm, .14 – .26in |
Inside Diameter Range (Body) | .26 – .52in, 6.6 – 13.2mm |
Inside Diameter Range (Leg 2) | .14 – .26in, 3.6 – 6.6mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Code | S1125 |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
接着剤のタイプ | Adhesive Purchased Separately |
Molded Part Shape Code | 462A |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Size Code | 011 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYC462A011-25-0 6-1196390-3,820055-000 | Heilind Electronics |
HEAT SHRINK BOOTS | Farnell |
Cable Accessories One to Three Cables Transition Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS-TRANSITION | Sager |
Where can I find additional details, specifications and documents for a 820055-000?
Additional datasheets, footprints and schematics for 820055-000 are listed on our Part Details page. You can also find images and similar parts to 820055-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 820055-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820055-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 820055-000 fall under?
The 820055-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 820055-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 820055-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 820055-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 820055-000 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Farnell, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 820055-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 820055-000 often in real-time on the comparison pages.
What if I can't find stock of 820055-000?
You can fill out our help required form which you can use to request a quote for 820055-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.