Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1196395-5,
820243-000 |
Prices starting from US$47.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$70.00
|
4,010
in stock
|
Buy Now | |
Rapid Electronics
from US$79.21
|
4,015
in stock
|
Buy Now | |
Newark Electronics
from US$65.08
|
4,010
in stock
|
Buy Now | |
Chip One Stop
from US$76.30
|
4,010
in stock
|
Buy Now | |
Farnell
from US$78.84
|
3,208
in stock
|
Buy Now | |
TTI Europe
from US$51.32
|
62
in stock
|
Buy Now | |
Future Electronics
from US$72.89
|
-
|
Buy Now | |
Avnet America
from US$54.35
|
-
|
Buy Now | |
Sager
from US$47.60
|
-
|
Buy Now |
Adhesive Pre-Coat | No |
---|---|
Material | Fluid Resistant Modified Elastomer |
材質システム コード | 25 |
Material Code | 25 |
Number of Branches/Legs | 4 |
Inside Diameter Range (Body) | .74 – 1.52in, 18.8 – 38.6mm |
Inside Diameter Range (Leg 2) | 9.7 – 19.3mm, .38 – .76in |
Inside Diameter Range (Leg 1) | .38 – .76in, 9.7 – 19.3mm |
Inside Diameter Range (Leg 3) | 9.7 – 19.3mm, .38 – .76in |
Government Qualified | No |
Power Cable Accessory | No |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 462A |
接着剤のタイプ | Adhesive Purchased Separately |
Adhesive Code | S1125 |
Molded Part Shape | Y Shape |
Size Code | 034 |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots&End Caps HS-TRANSITION | Rapid Electronics |
Heat Shrink Cable Boots & End Caps 462A034-25-0 |Raychem Te Connectivity 820243-000 | Newark Electronics |
HEAT SHRINK BOOTS | Farnell |
462A0 Series Black Elastomer Heat Shrink Boot | Future Electronics |
Cable Accessories Transition Fluid Resistant Modified Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS-TRANSITION | Sager |
Where can I find additional details, specifications and documents for a 820243-000?
Additional datasheets, footprints and schematics for 820243-000 are listed on our Part Details page. You can also find images and similar parts to 820243-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 820243-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820243-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 820243-000 fall under?
The 820243-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 820243-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 820243-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 820243-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 820243-000 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 820243-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 820243-000 often in real-time on the comparison pages.
What if I can't find stock of 820243-000?
You can fill out our help required form which you can use to request a quote for 820243-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.