Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1196242-6,
806704-000 |
Prices starting from US$18.96
Material | Fluid Resistant Modified Elastomer |
---|---|
Material Systems Code | 25 |
Material Code | 25 |
Adhesive Pre-Coat | No |
Lipped | No |
Wire/Cable Outside Diameter | .63 in, .47 in, .71 in, 18 mm, .7 in, 11 mm, 20 mm, .55 in, .43 in, .433 in, 14 mm, .787 in, 12 mm, 16 mm |
Cable Diameter Range | 9.4 – 27.4mm, .37 – 1.079in |
Approved Standards | MIS-34867, IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE |
Zugelassene Standards | IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, MIS-34867 |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 222 |
Adhesive Type | Adhesive Purchased Separately |
Adhesive Options | /225 Precoat |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | 90° |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Heat Shrink Cable Boots & End Caps 222A163-25-0 |Raychem Te Connectivity 806704-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 222A163-25-0 | Rapid Electronics |
Connector Accessories Molded Boot Fluid Resistant Modified Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 222A163-25-0 | Sager |
Where can I find additional details, specifications and documents for a 806704-000?
Additional datasheets, footprints and schematics for 806704-000 are listed on our Part Details page. You can also find images and similar parts to 806704-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806704-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806704-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806704-000 fall under?
The 806704-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 806704-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806704-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806704-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806704-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 806704-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806704-000 often in real-time on the comparison pages.
What if I can't find stock of 806704-000?
You can fill out our help required form which you can use to request a quote for 806704-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.