Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1190927-7,
127623-000 |
Prices starting from US$5.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.81
|
275
in stock
|
Buy Now | |
Rapid Electronics
from US$7.56
|
275
in stock
|
Buy Now | |
Chip One Stop
from US$7.45
|
275
in stock
|
Buy Now | |
Distrelec
from US$6.66
|
275
in stock
|
Buy Now | |
Avnet America
from US$6.22
|
-
|
Buy Now | |
Sager
from US$5.94
|
-
|
Buy Now |
Material Code | 25 |
---|---|
Material | Crosslinked Polyolefin |
Adhesive Pre-Coat | No |
Shrink Ratio | 2:1 |
Material Systems Code | 25 |
Pliancy | Flexible |
Sealant | No |
Color | Black |
Length | 3.6in, 91mm |
Expanded Inside Diameter (Min) | 1.55in, 39.4mm |
Wall Thickness | Medium |
Recovered Wall Thickness (Nominal) | 2.54mm, .1in |
Recovered Inside Diameter (Max) | .71in, 18mm |
Government Qualified | No |
Molded Part Shape Code | 101A |
Adhesive Type | Adhesive Purchased Separately |
Size Code | 73 |
Wall Type | Single |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Resistance Protection | Suitable for long term fluid exposure at elevated temperatures |
Resistance Properties | Immersion Protection |
Flammability | Flame-Retardant |
Heat Shrink Cable Boots & End Caps 101A073-25-0 |Raychem Te Connectivity 127623-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 101A073-25-0 | Rapid Electronics |
TE Connectivity 101A073-25-0 Heat Shrink Cable Boots & E | Distrelec |
HEAT SHRINK BOOTS | Farnell |
Cable Accessories End Cap Fluid Resistant Modified Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 101A073-25-0 | Sager |
Where can I find additional details, specifications and documents for a 127623-000?
Additional datasheets, footprints and schematics for 127623-000 are listed on our Part Details page. You can also find images and similar parts to 127623-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 127623-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 127623-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 127623-000 fall under?
The 127623-000 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 127623-000 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 127623-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 127623-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 127623-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 127623-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 127623-000 often in real-time on the comparison pages.
What if I can't find stock of 127623-000?
You can fill out our help required form which you can use to request a quote for 127623-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.