Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1200072-8,
E33153-000 |
Material | Fluid Resistant Modified Elastomer |
---|---|
Material Systems Code | 25 |
Adhesive Pre-Coat | No |
Material Code | 25 |
Lipped | Yes |
Cable Diameter Range | .79 – 1.22in, 20.1 – 31mm |
Inside Diameter as Supplied | 31mm, 1.22in |
Approved Standards | VG95343 Parts 6,7,8 and 9 |
Zugelassene Standards | VG95343 Parts 6,7,8 and 9 |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Options | /225 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 224 |
Molded Part Shape | 90° |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Heat Shrink Boot, 90 degree, Black, 10, Thermofit 224W1 Series, 224W142-25-0 | TE Connectivity E33153-000 | RS Americas |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a E33153-000?
Additional datasheets, footprints and schematics for E33153-000 are listed on our Part Details page. You can also find images and similar parts to E33153-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E33153-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E33153-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E33153-000 fall under?
The E33153-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to E33153-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E33153-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E33153-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E33153-000 have stock available?
Authorised distributors including RS Americas, Avnet America, Sager and Farnell have stock available or on a lead time for E33153-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E33153-000 often in real-time on the comparison pages.
What if I can't find stock of E33153-000?
You can fill out our help required form which you can use to request a quote for E33153-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.