Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
222D932-25-0,
6-1196244-1, 806806-000 |
Material Systems Code | 25 |
---|---|
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | No |
Material Code | 25 |
Lipped | Yes |
Wire/Cable Outside Diameter | .125 in, .177 in, .15 in, .18 in, .157 in, 3 mm, .12 in, 4 mm, 3.5 mm |
Cable Diameter Range | 2.6 – 5.6in, 2.6 – 5.5mm |
Approved Standards | DEF Std 59-97 Issue 3 Type DE, MIS-34867, IEC 62329-3-102, BS-G-198-5-DE |
Zugelassene Standards | BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, MIS-34867, IEC 62329-3-102 |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 222 |
Adhesive Type | Adhesive Purchased Separately |
Adhesive Options | /225 Precoat |
Molded Part Shape | 90° |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
222D932-25-0 Body Orientation: Right Angle Molded Part Shape Code: 222 Lipped: Yes Material Code: 25 Material Systems Code: 25 Right Angle 222 25 | Heat Shrink Boots: Lipped & Right Angle | Part Number: 806806-000 | Internal Number: 806806-000 | Alias Number: 222D932-25-0 | TE Connectivity | TE Store |
Connector Accessories Molded Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 222D932-25-0 | Sager |
Where can I find additional details, specifications and documents for a 806806-000?
Additional datasheets, footprints and schematics for 806806-000 are listed on our Part Details page. You can also find images and similar parts to 806806-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806806-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806806-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806806-000 fall under?
The 806806-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 806806-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806806-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806806-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806806-000 have stock available?
Authorised distributors including TE Store, Distrelec, Avnet America, TTI Europe and Sager have stock available or on a lead time for 806806-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806806-000 often in real-time on the comparison pages.
What if I can't find stock of 806806-000?
You can fill out our help required form which you can use to request a quote for 806806-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.