Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1194001-7,
508991-000 |
Adhesive Pre-Coat | No |
---|---|
Material Code | 50 |
Material | Fluid Resistant Modified Elastomer |
材質システム コード | 30 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Body) | .45 – 1.35in, 11.4 – 34.3mm |
Inside Diameter Range (Leg 2) | 5.1 – 12.7mm, .2 – .5in |
Inside Diameter Range (Leg 1) | .45 – .9in, 11.4 – 22.9mm |
Power Cable Accessory | No |
接着剤のタイプ | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Suitable for long term fluid immersion & elevated temperatures including fuel |
Molded Part Shape Code | 382C |
Molded Part Shape | Y Shape |
Size Code | 302 |
Resistant To | Fluids |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Cable Accessories Slimline Y-Transition Black | Avnet America |
Heat Shrink Cable Boots & End Caps 382C302-50-0 | Sager |
Where can I find additional details, specifications and documents for a 508991-000?
Additional datasheets, footprints and schematics for 508991-000 are listed on our Part Details page. You can also find images and similar parts to 508991-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 508991-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 508991-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 508991-000 fall under?
The 508991-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 508991-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 508991-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 508991-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 508991-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 508991-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 508991-000 often in real-time on the comparison pages.
What if I can't find stock of 508991-000?
You can fill out our help required form which you can use to request a quote for 508991-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.