961931-000 Heat Shrink Components by TE Connectivity

207W213-25-G01-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 7-1197441-0,
961931-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.18

Distributor Stock
Logo for Farnell
Farnell
from US$31.95
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$23.18
-
Buy Now
Logo for Sager
Sager
from US$26.79
-
Buy Now

Specifications

Material Code 25
Adhesive Pre-Coat No
Color Black
Material Modified Elastomer
Expanded Inside Diameter (Min) .394in, 10mm
Recovered Wall Thickness (Nominal) 1mm, .0391in
Recovered Inside Diameter (Max) 4mm, .157in
Government Qualified No
Power Cable Accessory No
Adhesive Code S1125, S1017, S1048
Adhesive Type Adhesive Purchased Separately
Size Code 13
Angle Straight
Product Type Cable Entry Seals/Feedthroughs
Resistance Properties Immersion Protection
Resistant To Abrasion, Fluids, Mechanical Damage, Strain

Compatible Parts


Alternative Descriptions

Cable Accessories Feed Through Fluid Resistant Elastomer Black | Avnet America
Heat Shrink Cable Boots & End Caps 207W213-25-G01-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 961931-000?

Additional datasheets, footprints and schematics for 961931-000 are listed on our Part Details page. You can also find images and similar parts to 961931-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 961931-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 961931-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 961931-000 fall under?

The 961931-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.

Can I view similar or alternative parts?

You can view similar parts to 961931-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 961931-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 961931-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 961931-000 have stock available?

Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 961931-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 961931-000 often in real-time on the comparison pages.

What if I can't find stock of 961931-000?

You can fill out our help required form which you can use to request a quote for 961931-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay