Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
222A132-25-0,
5-1196239-7, 806604-000 |
Material Systems Code | 25 |
---|---|
Material Code | 25 |
Adhesive Pre-Coat | No |
Material | Fluid Resistant Modified Elastomer |
Lipped | No |
Cable Diameter Range | .252 – .811in, 6.4 – 20.6mm |
Wire/Cable Outside Diameter | .35 in, .31 in, .3 in, .43 in, .433 in, 14 mm, .276 in, .39 in, 8 mm, .55 in, 12 mm, 7 mm, .47 in, 9 mm, 10 mm, 11 mm |
Approved Standards | DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102, MIS-34867, BS-G-198-5-DE |
Zugelassene Standards | IEC 62329-3-102, MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | Adhesive Purchased Separately |
Adhesive Options | /225 Precoat |
Molded Part Shape Code | 222 |
Molded Part Shape | 90° |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
222A132-25-0 Body Orientation: Right Angle Molded Part Shape Code: 222 Lipped: No Material Code: 25 Material Systems Code: 25 Right Angle 222 25 | Heat Shrink Boots: Non Lipped & Right Angle | Part Number: 806604-000 | Internal Number: 806604-000 | Alias Number: 222A132-25-0 | TE Connectivity | TE Store |
Cable Accessories Molded Boot Fluid Resistant Modified Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 806604-000?
Additional datasheets, footprints and schematics for 806604-000 are listed on our Part Details page. You can also find images and similar parts to 806604-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806604-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806604-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806604-000 fall under?
The 806604-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 806604-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806604-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806604-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806604-000 have stock available?
Authorised distributors including TE Store, TTI Europe, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 806604-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806604-000 often in real-time on the comparison pages.
What if I can't find stock of 806604-000?
You can fill out our help required form which you can use to request a quote for 806604-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.