Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1196233-3,
806233-000 |
Adhesive Pre-Coat | No |
---|---|
Material Systems Code | 30 |
Material | Fluid Resistant Modified Elastomer |
Material Code | 50 |
Lipped | Yes |
Wire/Cable Outside Diameter | .31 in, .3 in, .236 in, .276 in, 6 mm, 8 mm, 7 mm |
Cable Diameter Range | 4.8 – 17mm, 4.8 – 18in |
Zugelassene Standards | SC-X-15111 |
Government Qualified | No |
Approved Standards | SC-X-15111 |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Suitable for long term fluid immersion & elevated temperatures including fuel |
Adhesive Options | /86 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
806233-000 | Heilind Electronics |
Cable Accessories Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS BOOT | Sager |
Where can I find additional details, specifications and documents for a 806233-000?
Additional datasheets, footprints and schematics for 806233-000 are listed on our Part Details page. You can also find images and similar parts to 806233-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806233-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806233-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806233-000 fall under?
The 806233-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 806233-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806233-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806233-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806233-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, TTI Europe and Sager have stock available or on a lead time for 806233-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806233-000 often in real-time on the comparison pages.
What if I can't find stock of 806233-000?
You can fill out our help required form which you can use to request a quote for 806233-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.