Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
155770-001,
8-1199138-2 |
Material Code | 25 |
---|---|
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | No |
材質システム コード | 25 |
Number of Branches/Legs | 3 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
接着剤のタイプ | Adhesive Purchased Separately |
Molded Part Shape Code | 322A |
Molded Part Shape | T Shape |
Size Code | 024 |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Cable Accessories T-Transition Fluid Resistant Elastomer Black | Avnet America |
TE Connectivity 322A024-25-G02-0 | Sager |
Where can I find additional details, specifications and documents for a 155770-001?
Additional datasheets, footprints and schematics for 155770-001 are listed on our Part Details page. You can also find images and similar parts to 155770-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 155770-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 155770-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 155770-001 fall under?
The 155770-001 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 155770-001 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 155770-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 155770-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 155770-001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 155770-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 155770-001 often in real-time on the comparison pages.
What if I can't find stock of 155770-001?
You can fill out our help required form which you can use to request a quote for 155770-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.