628633-000

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 628633-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 628633-000
Series Information for 628633-000 - TE Connectivity
  • Status: Active
  • Aliases: 9-1194976-2, 628633-000
  • Product Code: C390
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

101A031-25-0

Specifications

Material:
Crosslinked Polyolefin
Sealant:
No
Color:
Black
Shrink Ratio:
2:1
Material Code:
25
Pliancy:
Flexible
Material Systems Code:
25
Adhesive Pre-Coat:
No
Recovered Wall Thickness (Nominal):
1.52 – .06mm
Length:
1.176in, 30mm
Expanded Inside Diameter (Min):
.4in, 10.2mm
Wall Thickness:
Medium
Recovered Inside Diameter (Max):
4.6mm, .18in
Government Qualified:
No
Adhesive Type:
Adhesive Purchased Separately
Molded Part Shape Code:
101A
Size Code:
31
Wall Type:
Single
Resistance Properties:
Immersion Protection
Operating Temperature Range:
-75 – 150°C, -103 – 302°F
Resistance Protection:
Suitable for long term fluid exposure at elevated temperatures
Flammability:
Flame-Retardant

Compatibility

  • Compatible Parts: 657863-000, CJ2087-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories End Cap Fluid Resistant Modified Elastomer
Avnet Europe
AMP628633-000