Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1196847-3,
879498-000 |
Material | Fluid Resistant Modified Elastomer |
---|---|
Adhesive Pre-Coat | No |
Material Code | 25 |
Material Systems Code | 25 |
Lipped | Yes |
Inside Diameter as Supplied | 24mm, .945in |
Zugelassene Standards | VG95343 Parts 6,7,8 and 9 |
Approved Standards | VG95343 Parts 6,7,8 and 9 |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /225 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots&End Caps 202K121-25-00-0 | Rapid Electronics |
TE Connectivity 202K121-25-00-0 Heat Shrink Cable Boots | Distrelec |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202K121-25-00-0 | Sager |
Where can I find additional details, specifications and documents for a 879498-000?
Additional datasheets, footprints and schematics for 879498-000 are listed on our Part Details page. You can also find images and similar parts to 879498-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 879498-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 879498-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 879498-000 fall under?
The 879498-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 879498-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 879498-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 879498-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 879498-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America, TTI Europe and Sager have stock available or on a lead time for 879498-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 879498-000 often in real-time on the comparison pages.
What if I can't find stock of 879498-000?
You can fill out our help required form which you can use to request a quote for 879498-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.