Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
204W511-25-0,
D83327-000, 1201986-8 |
Material | Fluid Resistant Modified Elastomer |
---|---|
Adhesive Pre-Coat | No |
Material Code | 25 |
Material Systems Code | 25 |
Lipped | Yes |
Inside Diameter as Supplied | 24mm, .945in |
Zugelassene Standards | VG95343 Parts 6,7,8 and 9 |
Approved Standards | VG95343 Parts 6,7,8 and 9 |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /225 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 204 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
204W511-25-0 Body Orientation: Straight Molded Part Shape Code: 204 Lipped: Yes Material Code: 25 Material Systems Code: 25 Heat Shrink Boot | Straight 204 25 | Part Number: D83327-000 | Internal Number: D83327-000 | Alias Number: 1201986-8 | TE Connectivity | TE Store |
Heat Shrink Cable Boots&end Caps 204W511-25-0 |Raychem Te Connectivity D83327-000 | Newark Electronics |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 204W511-25-0 | Sager |
Where can I find additional details, specifications and documents for a D83327-000?
Additional datasheets, footprints and schematics for D83327-000 are listed on our Part Details page. You can also find images and similar parts to D83327-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D83327-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D83327-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D83327-000 fall under?
The D83327-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to D83327-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D83327-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D83327-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D83327-000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Sager have stock available or on a lead time for D83327-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D83327-000 often in real-time on the comparison pages.
What if I can't find stock of D83327-000?
You can fill out our help required form which you can use to request a quote for D83327-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.