Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1196241-4,
806685-000 |
Material | Fluid Resistant Modified Elastomer |
---|---|
Material Code | 25 |
Adhesive Pre-Coating | Without |
Material Systems Code | 25 |
Connector Width | 10.7mm, .421in |
Connector Length | 1.102 – 1.11in, 28 – 28.2mm |
Adhesive Options | S1125 Separate Adhesive, S1048 Separate Adhesive |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Adhesive Code | S1125 |
Angle | Straight |
Molded Part Type | D Subminiature Boot |
Product Type | Molded Boot |
Sealable | No |
Operating Temperature Range | -103 – 302°F |
Cable Accessories D-Subminiature Boot Fluid Resistant Modified Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 214A021-25-0 | Sager |
Where can I find additional details, specifications and documents for a 806685-000?
Additional datasheets, footprints and schematics for 806685-000 are listed on our Part Details page. You can also find images and similar parts to 806685-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806685-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806685-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806685-000 fall under?
The 806685-000 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 806685-000 when available in the D-Sub Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806685-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806685-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806685-000 have stock available?
Authorised distributors including TTI Europe, Avnet America, Sager and Farnell have stock available or on a lead time for 806685-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806685-000 often in real-time on the comparison pages.
What if I can't find stock of 806685-000?
You can fill out our help required form which you can use to request a quote for 806685-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.