811462-000 Heat Shrink Components by TE Connectivity

301A511-50-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 5-1196310-2,
811462-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$58.32

Distributor Stock
Logo for Farnell
Farnell
from US$81.48
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$71.43
-
Buy Now
Logo for Sager
Sager
from US$58.32
-
Buy Now

Specifications

Adhesive Pre-Coat No
材質システム コード 30
Material Fluid Resistant Modified Elastomer
Material Code 50
Number of Branches/Legs 3
Inside Diameter Range (Leg 2) 6.6 – 13.2mm, .26 – .52in
Inside Diameter Range (Body) .26 – .78in, 6.6 – 19.8mm
Inside Diameter Range (Leg 1) .26 – .52in, 6.6 – 13.2mm
Government Qualified No
Power Cable Accessory No
Fluid/Chemical Resistance Suitable for long term fluid immersion & elevated temperatures including fuel
接着剤のタイプ Adhesive Purchased Separately
Adhesive Code S1125, S1255-04
Comment Contact Raychem for additional adhesive and/or cut off boot length information
Molded Part Shape Code 301A
Molded Part Shape T Shape
Size Code 511
Operating Temperature Range -55 – 150°C, -67 – 302°F
Resistant To Fluids

Compatible Parts


Alternative Descriptions

Cable Accessories T Transition Elastomer | Avnet America
Heat Shrink Cable Boots & End Caps HS-TRANSITION | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 811462-000?

Additional datasheets, footprints and schematics for 811462-000 are listed on our Part Details page. You can also find images and similar parts to 811462-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 811462-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 811462-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 811462-000 fall under?

The 811462-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.

Can I view similar or alternative parts?

You can view similar parts to 811462-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 811462-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 811462-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 811462-000 have stock available?

Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 811462-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 811462-000 often in real-time on the comparison pages.

What if I can't find stock of 811462-000?

You can fill out our help required form which you can use to request a quote for 811462-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay