Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1196243-5,
806792-000 |
Prices starting from US$11.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.21
|
No stock
|
Buy Now | |
Heilind Electronics
from US$14.13
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.13
|
2
in stock
|
Buy Now | |
Future Electronics
from US$14.52
|
-
|
Buy Now | |
Avnet America
from US$11.17
|
-
|
Buy Now | |
TTI Europe
from US$13.49
|
-
|
Buy Now | |
Sager
from US$11.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Adhesive Pre-Coating | Without |
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Connector Length | .787 – .799in, 20 – 20.3mm |
Connector Width | 10.7mm, .421in |
Adhesive Code | S1125 |
Adhesive Options | S1048 Separate Adhesive, S1125 Separate Adhesive |
Molded Part Type | D Subminiature Boot |
Angle | Straight |
Sealable | No |
Product Type | Molded Boot |
Operating Temperature Range | -103 – 302°F |
214A011-25-0 | Heilind Electronics |
Rectangular Black Straight Heat Shrink D Subminiature Boot | Future Electronics |
Connector Accessories D-Subminiature Boot Fluid Resistant Modified Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 806792-000?
Additional datasheets, footprints and schematics for 806792-000 are listed on our Part Details page. You can also find images and similar parts to 806792-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806792-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806792-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806792-000 fall under?
The 806792-000 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 806792-000 when available in the D-Sub Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806792-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806792-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806792-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 806792-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806792-000 often in real-time on the comparison pages.
What if I can't find stock of 806792-000?
You can fill out our help required form which you can use to request a quote for 806792-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.