Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1193722-7,
497802-000 |
Prices starting from US$22.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.20
|
No stock
|
Buy Now | |
TTI Europe
from US$22.62
|
612
in stock
|
Buy Now | |
Rapid Electronics
from US$34.60
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$29.98
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$33.90
|
8
in stock
|
Buy Now | |
Distrelec
from US$44.62
|
2
in stock
|
Buy Now | |
Avnet America
from US$24.61
|
-
|
Buy Now | |
Sager
from US$22.76
|
-
|
Buy Now |
Material | Fluid Resistant Modified Elastomer |
---|---|
材質システム コード | 25 |
Adhesive Pre-Coat | No |
Material Code | 25 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Body) | 10.2 – 20mm, .4 – .79in |
Inside Diameter Range (Leg 1) | .4 – .79in, 10.2 – 20mm |
Inside Diameter Range (Leg 2) | .4 – .79in, 10.2 – 20mm |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
接着剤のタイプ | Adhesive Purchased Separately |
Molded Part Shape Code | 301A |
Molded Part Shape | T Shape |
Size Code | 028 |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Heat Shrink Tubing and Sleeves 301A028-25-0 | Rapid Electronics |
Heat Shrink Cable Boots & End Caps 301A028-25-0 |Raychem Te Connectivity 497802-000 | Newark Electronics |
TE Connectivity 301A028-25-0 HEAT SHRINK BOOT SINGLE WAL | Distrelec |
Cable Accessories T-Transition Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Tubing & Sleeves 301A028-25-0 | Sager |
Where can I find additional details, specifications and documents for a 497802-000?
Additional datasheets, footprints and schematics for 497802-000 are listed on our Part Details page. You can also find images and similar parts to 497802-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 497802-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 497802-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 497802-000 fall under?
The 497802-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 497802-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 497802-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 497802-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 497802-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 497802-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 497802-000 often in real-time on the comparison pages.
What if I can't find stock of 497802-000?
You can fill out our help required form which you can use to request a quote for 497802-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.