Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1196390-0,
820056-000 |
Prices starting from US$29.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$46.17
|
514
in stock
|
Buy Now | |
Rapid Electronics
from US$50.78
|
514
in stock
|
Buy Now | |
Chip One Stop
from US$35.00
|
514
in stock
|
Buy Now | |
TTI Europe
from US$29.35
|
214
in stock
|
Buy Now | |
Boersig
from US$55.75
|
1
in stock
|
Buy Now | |
Avnet America
from US$36.90
|
-
|
Buy Now | |
Sager
from US$32.32
|
-
|
Buy Now |
Adhesive Pre-Coat | No |
---|---|
材質システム コード | 25 |
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Number of Branches/Legs | 4 |
Inside Diameter Range (Leg 1) | 6.9 – 13.2mm, .27 – .52in |
Inside Diameter Range (Leg 2) | .27 – .52in, 6.9 – 13.2mm |
Inside Diameter Range (Body) | 13.2 – 26.9mm, .52 – 1.06in |
Inside Diameter Range (Leg 3) | 6.9 – 13.2mm, .27 – .52in |
Government Qualified | No |
Power Cable Accessory | No |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
接着剤のタイプ | Adhesive Purchased Separately |
Molded Part Shape Code | 462A |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Code | S1125 |
Molded Part Shape | Y Shape |
Size Code | 023 |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots&End Caps HS-TRANSITION | Rapid Electronics |
Cable Accessories Transition Fluid Resistant Modified Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS-TRANSITION | Sager |
Where can I find additional details, specifications and documents for a 820056-000?
Additional datasheets, footprints and schematics for 820056-000 are listed on our Part Details page. You can also find images and similar parts to 820056-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 820056-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820056-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 820056-000 fall under?
The 820056-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 820056-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 820056-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 820056-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 820056-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TTI Europe and Boersig have stock available or on a lead time for 820056-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 820056-000 often in real-time on the comparison pages.
What if I can't find stock of 820056-000?
You can fill out our help required form which you can use to request a quote for 820056-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.