Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
203W301-25-G02-0,
4-1899128-2, CA6922-000 |
Prices starting from US$9.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.69
|
985
in stock
|
Buy Now | |
Rapid Electronics
from US$12.48
|
985
in stock
|
Buy Now | |
Chip One Stop
from US$9.40
|
985
in stock
|
Buy Now | |
TE Store
from US$18.90
|
14
in stock
|
Buy Now | |
Avnet America
from US$11.95
|
-
|
Buy Now | |
Boersig
from US$12.86
|
-
|
Buy Now | |
Distrelec
from US$12.35
|
-
|
Buy Now | |
TTI Europe
from US$13.53
|
-
|
Buy Now | |
Sager
from US$10.59
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Material | Fluid Resistant Modified Elastomer |
---|---|
Adhesive Pre-Coat | No |
Material Systems Code | 25 |
Material Code | 25 |
Lipped | Yes |
Inside Diameter as Supplied | 10mm, .394in |
Government Qualified | No |
Zugelassene Standards | SAE AS81765/1 Type I |
Approved Standards | SAE AS81765/1 Type I |
Power Cable Accessory | No |
Adhesive Options | /225 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 203 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Boot, Elastomer, 10 Id Before Shrink |Raychem Te Connectivity CA6922-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps BLK BOOT 10 | Rapid Electronics |
HEAT SHRINK BOOTS | Farnell |
203W301-25-G02-0 Body Orientation: Straight Molded Part Shape Code: 203 Lipped: Yes Material Code: 25 Material Systems Code: 25 Heat Shrink Boot | Straight 203 25 | Part Number: CA6922-000 | Internal Number: CA6922-000 | Alias Number: 203W301-25-G02-0 | TE Connectivity | TE Store |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
TE Connectivity 203W301-25-G02-0 Heat Shrink Cable Boots | Distrelec |
Heat Shrink Cable Boots & End Caps 203W301-25-G02-0 | Sager |
Where can I find additional details, specifications and documents for a CA6922-000?
Additional datasheets, footprints and schematics for CA6922-000 are listed on our Part Details page. You can also find images and similar parts to CA6922-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA6922-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA6922-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA6922-000 fall under?
The CA6922-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CA6922-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA6922-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA6922-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA6922-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for CA6922-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA6922-000 often in real-time on the comparison pages.
What if I can't find stock of CA6922-000?
You can fill out our help required form which you can use to request a quote for CA6922-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.