Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1196247-5,
806916-000 |
Adhesive Pre-Coat | No |
---|---|
Material | Fluid Resistant Modified Elastomer |
Material Code | 25 |
Material Systems Code | 25 |
Lipped | No |
Inside Diameter as Supplied | 36mm, 1.42in |
Zugelassene Standards | VG95343 Parts 6,7,8 and 9 |
Approved Standards | VG95343 Parts 6,7,8 and 9 |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Adhesive Type | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Options | /225 Precoat |
Molded Part Shape | Straight |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
EMI Shielded Molded Boot Fluid Resistant Modified Elastomer Straight | Avnet America |
TE Connectivity 202A153-25-00-0 | Sager |
Where can I find additional details, specifications and documents for a 806916-000?
Additional datasheets, footprints and schematics for 806916-000 are listed on our Part Details page. You can also find images and similar parts to 806916-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806916-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806916-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806916-000 fall under?
The 806916-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 806916-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806916-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806916-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806916-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 806916-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806916-000 often in real-time on the comparison pages.
What if I can't find stock of 806916-000?
You can fill out our help required form which you can use to request a quote for 806916-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.