Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
204W221-25-G03-0,
C65070-000, 3-1201154-8 |
Material | Fluid Resistant Modified Elastomer |
---|---|
Adhesive Pre-Coat | No |
Material Systems Code | 25 |
Material Code | 25 |
Lipped | Yes |
Inside Diameter as Supplied | 11mm, .43in |
Zugelassene Standards | VG95343 Parts 6,7,8 and 9 |
Government Qualified | No |
Approved Standards | VG95343 Parts 6,7,8 and 9 |
Power Cable Accessory | No |
Molded Part Shape Code | 204 |
Adhesive Options | /225 Precoat |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
204W221-25-G03-0 Body Orientation: Straight Molded Part Shape Code: 204 Lipped: Yes Material Code: 25 Material Systems Code: 25 Heat Shrink Boot | Straight 204 25 | Part Number: C65070-000 | Internal Number: C65070-000 | Alias Number: 204W221-25-G03-0 | TE Connectivity | TE Store |
Heat Shrink Boot, Elastomer, 11 Id Before Shrink |Raychem Te Connectivity C65070-000 | Newark Electronics |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 204W221-25-G03-0 | Sager |
Where can I find additional details, specifications and documents for a C65070-000?
Additional datasheets, footprints and schematics for C65070-000 are listed on our Part Details page. You can also find images and similar parts to C65070-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C65070-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C65070-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C65070-000 fall under?
The C65070-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to C65070-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C65070-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C65070-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C65070-000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Sager have stock available or on a lead time for C65070-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C65070-000 often in real-time on the comparison pages.
What if I can't find stock of C65070-000?
You can fill out our help required form which you can use to request a quote for C65070-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.