Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.70
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.51
|
5,120
in stock
|
Buy Now | |
Chip One Stop
from US$3.72
|
5,120
in stock
|
Buy Now | |
Distrelec
from US$5.38
|
5,120
in stock
|
Buy Now | |
Heilind Electronics
from US$5.76
|
2,510
in stock
|
Buy Now | |
Farnell
from US$5.71
|
2,380
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.76
|
585
in stock
|
Buy Now | |
TE Store
from US$5.13
|
252
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
118
in stock
|
Buy Now | |
Avnet America
from US$2.55
|
118
in stock
|
Buy Now | |
element14
from US$4.76
|
74
in stock
|
Buy Now | |
Future Electronics
from US$3.60
|
-
|
Buy Now | |
RS Americas
from US$4.22
|
-
|
Buy Now | |
Boersig
from US$5.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Plating Material | Nickel over Copper |
Cable Connector Orientation | Right Angle |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Beryllium Copper |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 50Ω |
Detent | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Snap-Fit |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Additional Features | Solderless |
Outer Contact Plating Material | Gold over Nickel |
Grade | Consumer |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | SMB |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 174, RG 316, RG 188 |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
PLUG CABLE RTANG SMB PB FREE | Rapid Electronics |
TE Connectivity - AMP SMB Plug 50Ohm Right Angle Cable Mount | Distrelec |
PLUGCABLERTANGSMB PB FREE | Heilind Electronics |
RF CONN, SMB PLUG, R/A, 50 OHM, CRIMP | Farnell |
PLUG,CABLE,RTANG,SMB, PB FREE RF Interface: SMB RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Plug .187" 4.75 mm | Smb Connector: Plug & Mated Outer Dia. 4.75Mm & 50 Ohm | Part Number: 5414363-3 | Internal Number: 5414363-3 | TE Connectivity | TE Store |
Rf/Coaxial, Smb Plug, R/A, 50 Ohm, Crimp | Newark Electronics |
Conn SMB PL 0Hz to 4GHz 50Ohm Crimp RA Cable Mount Gold Over Nickel | Avnet America |
RF COAXIAL, SMB, RIGHT ANGLE PLUG, 50OHM | element14 |
SMB r/a cable plug crimp 50ohm | RS |
Coaxial Cable Terminate Straight Quick Connect/Disconnect SMB RF Connector Plug | Future Electronics |
Connector, SMB, 50 Ohms, Right Angle, Nickel over Copper, Zinc, Teflon, Coaxial | TE Connectivity 5414363-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174/U RG188/U RG316/U |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Connector Mounting Orientation | Cable |
Where can I find additional details, specifications and documents for a 5414363-3?
Additional datasheets, footprints and schematics for 5414363-3 are listed on our Part Details page. You can also find images and similar parts to 5414363-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414363-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414363-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414363-3 fall under?
The 5414363-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5414363-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414363-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414363-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414363-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Farnell have stock available or on a lead time for 5414363-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414363-3 often in real-time on the comparison pages.
What if I can't find stock of 5414363-3?
You can fill out our help required form which you can use to request a quote for 5414363-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.