Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.57
|
8
in stock
|
Buy Now | |
Avnet America
from US$3.79
|
4,291
in stock
|
Buy Now | |
Heilind Electronics
from US$7.85
|
2,664
in stock
|
Buy Now | |
TE Store
from US$6.69
|
1,612
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.85
|
622
in stock
|
Buy Now | |
Newark Electronics
from US$5.55
|
319
in stock
|
Buy Now | |
element14
from US$5.50
|
319
in stock
|
Buy Now | |
Farnell
from US$6.12
|
319
in stock
|
Buy Now | |
RS Americas
from US$5.39
|
68
in stock
|
Buy Now | |
Future Electronics
from US$5.75
|
-
|
Buy Now | |
Boersig
from US$7.03
|
-
|
Buy Now | |
Distrelec
from US$9.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold over Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Shape | Circular |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 50Ω |
Detent | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Snap-Fit |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Grade | Mil-Type |
Outer Contact Plating Material | Gold over Nickel |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | SMB |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 174, RG 316, RG 188 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Conn SMB PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold Over Nickel | Avnet America |
PLUG ASSY,STR,SMB | Heilind Electronics |
PLUG ASSY,STR,SMB RF Interface: SMB RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Plug .187" 4.75 mm | Smb Connector: Plug & Mated Outer Dia. 4.75Mm & 50 Ohm | Part Number: 413985-1 | Internal Number: 413985-1 | TE Connectivity | TE Store |
Rf/Coaxial, Smb Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, CRIMP | element14 |
Connector SMB 50 Ohms Straight Goldover Nickel Brass Teflon Coaxial | TE Connectivity 413985-1 | RS Americas |
SMB straight cable plug crimp 50ohm | RS |
PLUG ASSY | Future Electronics |
TE Connectivity - AMP SMB Plug 50Ohm Straight Cable Mount | Distrelec |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG188 RG316 |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 413985-1?
Additional datasheets, footprints and schematics for 413985-1 are listed on our Part Details page. You can also find images and similar parts to 413985-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413985-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413985-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413985-1 fall under?
The 413985-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 413985-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413985-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 413985-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413985-1 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 413985-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413985-1 often in real-time on the comparison pages.
What if I can't find stock of 413985-1?
You can fill out our help required form which you can use to request a quote for 413985-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.