Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.63
|
383
in stock
|
Buy Now | |
TE Store
from US$9.18
|
770
in stock
|
Buy Now | |
Newark Electronics
from US$9.14
|
538
in stock
|
Buy Now | |
Rapid Electronics
from US$9.30
|
538
in stock
|
Buy Now | |
Chip One Stop
from US$6.96
|
538
in stock
|
Buy Now | |
Distrelec
from US$9.07
|
538
in stock
|
Buy Now | |
Farnell
from US$9.63
|
435
in stock
|
Buy Now | |
Future Electronics
from US$7.10
|
40
in stock
|
Buy Now | |
Avnet America
from US$7.11
|
-
|
Buy Now | |
RS Americas
from US$8.34
|
-
|
Buy Now | |
Boersig
from US$9.62
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Shape | Square |
Body Material | Zinc Alloy |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | 7.04mm, .277in |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
PCB Tail Length | 2.79mm, .109in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-Fit |
Connector Mounting Type | Board Mount |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
PCB Leg Plating Material | Gold |
Dielectric Material | PTFE |
Grade | Commercial |
Packaging Method | Bag |
実装方法 | Bag |
RF Interface | SMB |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
PCB JACK, RTANG, SMB RF Interface: SMB RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Jack .187" 4.75 mm | Smb Connector: Jack & Right-Angle Mount & Mated Outer Dia. 4.75Mm | Part Number: 415340-1 | Internal Number: 415340-1 | TE Connectivity | TE Store |
Connectors Ra Pcb Jack 50 Ohm |Amp Te Connectivity 415340-1 | Newark Electronics |
PCB JACK RTANG SMB | Rapid Electronics |
TE Connectivity - AMP SMB Jack 50Ohm Right Angle T/H | Distrelec |
RF CONN, SMB JACK, R/A, 50 OHM, SOLDER | Farnell |
SMB r/a PCB mount Jack 50ohm | RS |
50 Ohm Right Angle Gold Jack Solder Through Hole SMB RF Connector | Future Electronics |
Conn SMB RCP 50Ohm Solder RA Thru-Hole Gold | Avnet America |
Right Angle Thru Hole SMB Connector jack, 50Ohm Impedance, Solder Termination | TE Connectivity 415340-1 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 415340-1?
Additional datasheets, footprints and schematics for 415340-1 are listed on our Part Details page. You can also find images and similar parts to 415340-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 415340-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415340-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 415340-1 fall under?
The 415340-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 415340-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 415340-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 415340-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 415340-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 415340-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 415340-1 often in real-time on the comparison pages.
What if I can't find stock of 415340-1?
You can fill out our help required form which you can use to request a quote for 415340-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.