Body Shape | Square |
---|---|
Body Plating Material | Nickel |
Body Material | Brass |
Number of Positions | 1 |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Connector Product Type | Connector Assembly |
Height Above PC Board | 6.985mm, .275in |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
PCB Tail Length | 3.937mm, .155in |
Impedance | 50Ω, 75Ω |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Quick Connect/Disconnect |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Operating Frequency | 4GHz |
Grade | Mil-Type |
Dielectric Material | TFE |
PCB Leg Plating Material | Gold |
Packaging Method | Bag |
実装方法 | Bag |
Connector System | Cable-to-Board |
RF Interface | SMB |
RF Connector Style | Jack |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
JACK RCPT,MALE,RTANG,SMB/PCB RF Interface: SMB RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 75 Ω 50 Ω SMB Jack .187" 4.75 mm | Smb Connector: Jack & Right-Angle Mount & Mated Outer Dia. 4.75Mm | Part Number: 413996-2 | Internal Number: 413996-2 | TE Connectivity | TE Store |
Rf/Coaxial, Smb Jack, R/A, 50 Ohm, Solder | Newark Electronics |
Conn SMB RCP 50Ohm Solder RA Thru-Hole Gold | Avnet America |
Connector, SMB, 50 Ohms, Right Angle, Gold, Zinc, Teflon, Gold (Center), PCB | TE Connectivity 413996-2 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 413996-2?
Additional datasheets, footprints and schematics for 413996-2 are listed on our Part Details page. You can also find images and similar parts to 413996-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413996-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413996-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413996-2 fall under?
The 413996-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 413996-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413996-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 413996-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413996-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 413996-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413996-2 often in real-time on the comparison pages.
What if I can't find stock of 413996-2?
You can fill out our help required form which you can use to request a quote for 413996-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.