Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel over Copper |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 75Ω, 50Ω |
RF Connector Coupling Mechanism | Quick Connect/Disconnect |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 4GHz |
Grade | Consumer |
Outer Contact Plating Material | Nickel (Ni) |
Dielectric Material | PTFE |
Packaging Method | Carton |
Packaging Quantity | 100 |
実装方法 | Carton |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | No |
RF Interface | SMB |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 316, RG 174, RG 188 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Plug Assy,str,smb Rohs Compliant: Yes |Amp Te Connectivity 413985-7 | Newark Electronics |
Conn SMB PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold Over Nickel | Avnet America |
PLUG ASSY, STR, SMB, RF Plugs and Jacks | TE Connectivity 413985-7 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 413985-7?
Additional datasheets, footprints and schematics for 413985-7 are listed on our Part Details page. You can also find images and similar parts to 413985-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413985-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413985-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413985-7 fall under?
The 413985-7 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 413985-7 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413985-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 413985-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413985-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Richardson RFPD have stock available or on a lead time for 413985-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413985-7 often in real-time on the comparison pages.
What if I can't find stock of 413985-7?
You can fill out our help required form which you can use to request a quote for 413985-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.