413990-2 RF & Coax Connectors by TE Connectivity

STR JACK,SMB,PCB

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.25

Distributor Stock
Logo for RS
RS
from US$3.98
No stock
Buy Now
Logo for TE Store
TE Store
from US$4.82
3,737
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.45
160
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$5.38
80
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$4.73
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.26
19
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.25
19
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.43
-
Buy Now
Logo for element14
element14
from US$5.62
-
Buy Now
Logo for Boersig
Boersig
from US$4.11
-
Buy Now
Logo for Farnell
Farnell
from US$3.50
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Finish Plated
Body Shape Square
Body Plating Material Nickel over Copper
Body Material Brass
Number of Coaxial Contacts 1
Port Configuration Single Port
PCB Mount Orientation Vertical
Number of Positions 1
RF Connector Center Contact Material Brass
RF Connector Center Contact Plating Material Gold
Connector Product Type Connector Assembly
PCB Tail Length 3.94mm, .155in
RF Connector Mated Outer Diameter (Approximate) .187in, 4.75mm
Height Above PC Board 7.62mm, .3in
Impedance 50Ω
RF Connector Coupling Mechanism Snap-Fit
Connector Mounting Type Board Mount
Detent Without
Grade Mil-Type
Additional Features Pin Protection
Dielectric Material PTFE
Packaging Method Carton
実装方法 Carton
Connector & Contact Terminates To Printed Circuit Board
RF Interface SMB
Sealable No
RF Connector Style Jack
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 85°C, -85 – 185°F


Alternative Descriptions

STR JACK,SMB,PCB RF Interface: SMB RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Jack .187" 4.75 mm | Smb Connector: Jack & Vertical Mount & Mated Outer Dia. 4.75Mm & 50 Ohm | Part Number: 413990-2 | Internal Number: 413990-2 | TE Connectivity | TE Store
Straight 50 Ohm Quick Connect PC Board Vertical Jack SMB RF Coax Connector | Future Electronics
TE Connectivity - AMP SMB Jack 50Ohm Straight PCB - T/H | Distrelec
413990-2 Rohs Compliant: Yes |Amp Te Connectivity 413990-2 | Newark Electronics
Conn SMB RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Gold Over Nickel | Avnet America
SMB vertical PCB mount Jack 50ohm | RS
Connector, SMB, 50 Ohms, Straight, Nickel over Copper, Zinc, Teflon, PCB | TE Connectivity 413990-2 | RS Americas
RF COAXIAL, SMB, STRAIGHT JACK, 50OHM | Farnell
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD


413990-2 Connectors by Unknown

RF COAXIAL SMB STRAIGHT JACK 50OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type SMB Coaxial
Connector Body Style Straight Jack
Coaxial Termination Through Hole Vertical
Impedance 50ohm
Coaxial Cable Types -
Contact Material Brass
Contact Plating Gold Plated Contacts
Frequency Max 4GHz
Connector Mounting PCB Mount
Product Range -
SVHC Lead (15-Jan-2019)
Connector Mounting Orientation PC Board

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 413990-2?

Additional datasheets, footprints and schematics for 413990-2 are listed on our Part Details page. You can also find images and similar parts to 413990-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 413990-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413990-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 413990-2 fall under?

The 413990-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 413990-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 413990-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 413990-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 413990-2 have stock available?

Authorised distributors including TE Store, Future Electronics, Distrelec, Powell Electronics and Newark Electronics have stock available or on a lead time for 413990-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 413990-2 often in real-time on the comparison pages.

What if I can't find stock of 413990-2?

You can fill out our help required form which you can use to request a quote for 413990-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay