Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Plating Material | Nickel |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Thickness | 35µin |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 50Ω |
Detent | Without |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Snap-Fit |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Grade | Commercial |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SMB |
Connector System | Cable-to-Board |
Sealable | No |
RF Connector Style | Jack |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 178B, RG 196, RG 196A, RG 178, RG 178A |
Conn SMB RCP 50Ohm Crimp ST Cable Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 5414170-2?
Additional datasheets, footprints and schematics for 5414170-2 are listed on our Part Details page. You can also find images and similar parts to 5414170-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414170-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414170-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414170-2 fall under?
The 5414170-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5414170-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414170-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414170-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414170-2 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 5414170-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414170-2 often in real-time on the comparison pages.
What if I can't find stock of 5414170-2?
You can fill out our help required form which you can use to request a quote for 5414170-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.