Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.20
|
1,536
in stock
|
Buy Now | |
Rapid Electronics
from US$12.44
|
1,536
in stock
|
Buy Now | |
Chip One Stop
from US$11.50
|
1,536
in stock
|
Buy Now | |
Farnell
from US$15.44
|
1,230
in stock
|
Buy Now | |
Newark Electronics
from US$13.95
|
-
|
Buy Now | |
RS Americas
from US$11.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel over Copper |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Thickness | 50µin |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
Impedance | 50Ω |
Detent | Without |
Connector Mounting Type | Bulkhead |
RF Connector Coupling Mechanism | Snap-On |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Front Mount |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Jack |
Sealable | No |
RF Interface | SMB |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 188A, RG 316, RG 174, RG 188 |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
RF Connectors/Coaxial Connectors BULKHEAD JACK | Rapid Electronics |
TE Connectivity SMB BLKHD JACK RF SMB Connector 1 Contac | Distrelec |
RF COAX, SMB JACK, 50 OHM, PANEL | Farnell |
1 Contact(S) Male Panel Mount Crimp Terminal |Amp Te Connectivity 5228217-1 | Newark Electronics |
Connector, SMB, 50 Ohms, Straight, Nickel over Copper, Zinc, PTFE, Coaxial | TE Connectivity 5228217-1 | RS Americas |
Conn SMB RCP 50Ohm Crimp ST Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG188 RG188A RG316 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5228217-1?
Additional datasheets, footprints and schematics for 5228217-1 are listed on our Part Details page. You can also find images and similar parts to 5228217-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5228217-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5228217-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5228217-1 fall under?
The 5228217-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5228217-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5228217-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5228217-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5228217-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5228217-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5228217-1 often in real-time on the comparison pages.
What if I can't find stock of 5228217-1?
You can fill out our help required form which you can use to request a quote for 5228217-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.