Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Body Material | Brass, Zinc Alloy |
---|---|
Body Plating Material | Electroless Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
PCB Mount Orientation | Right Angle |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
PCB Tail Length | 3.94mm, .155in |
Height Above PC Board | .25in, 6.35mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Push-On |
Detent | With |
Operating Frequency | 4GHz |
Additional Features | Board Standoff |
Grade | Consumer |
PCB Leg Plating Material | Tin |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Plug |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | SMB |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Rf/Coaxial, Smb Plug, R/A, 50 Ohm, Solder | Newark Electronics |
RF/COAXIAL, SMB PLUG, R/A, 50 OHM, SOLDE | element14 |
Conn SMB PL 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Gold | Avnet America |
TE Connectivity - AMP SMB Plug 50Ohm Right Angle T/H | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Frequency Max | 4GHz |
Where can I find additional details, specifications and documents for a 5414338-1?
Additional datasheets, footprints and schematics for 5414338-1 are listed on our Part Details page. You can also find images and similar parts to 5414338-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414338-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414338-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414338-1 fall under?
The 5414338-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5414338-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414338-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414338-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414338-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for 5414338-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414338-1 often in real-time on the comparison pages.
What if I can't find stock of 5414338-1?
You can fill out our help required form which you can use to request a quote for 5414338-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.