Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Other |
---|---|
Cable Exit Angle | 180° |
Body Material | Other |
Number of Positions | 1 |
Number of Rows | 1 |
Length | 18.03mm, .71in |
Height | .265in, 6.73mm |
Width | .265in, 6.73mm |
Nominal Voltage Architecture | 42V, 24V, 48V, 12V |
Operating Voltage | 60VDC |
Terminal Position Assurance | No |
Polarized | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Plug Assy,str,smb |Amp Te Connectivity 414946-1 | Newark Electronics |
Conn SMB PL 50Ohm Crimp ST Cable Mount Gold | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 414946-1?
Additional datasheets, footprints and schematics for 414946-1 are listed on our Part Details page. You can also find images and similar parts to 414946-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414946-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414946-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414946-1 fall under?
The 414946-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 414946-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414946-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 414946-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414946-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group and Richardson RFPD have stock available or on a lead time for 414946-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414946-1 often in real-time on the comparison pages.
What if I can't find stock of 414946-1?
You can fill out our help required form which you can use to request a quote for 414946-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.