Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.94
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$10.99
|
410
in stock
|
Buy Now | |
Chip One Stop
from US$9.82
|
410
in stock
|
Buy Now | |
Newark Electronics
from US$4.71
|
2
in stock
|
Buy Now | |
RS Americas
from US$9.63
|
-
|
Buy Now | |
element14
from US$9.89
|
-
|
Buy Now | |
Boersig
from US$10.43
|
-
|
Buy Now | |
Farnell
from US$7.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Style | Straight |
Body Insulation | Without |
Body Material | Brass |
Number of Positions | 1 |
Contact Current Rating (Max) | 1.5A |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Panel Thickness | .093in, 2.36mm |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
Panel Mount Feature Type | Bulkhead |
Panel Attachment Style | Front Mount, Rear Mount |
Coupler Style | Quick Connect/Disconnect |
Circuit Application | Power & Signal |
Dielectric Material | PTFE |
Packaging Method | Carton |
Sealable | No |
Isolated Ground | No |
Connector System | Cable-to-Cable |
RF Connector Type | SMB |
Connector & Contact Terminates To | Wire & Cable |
Grade | Mil-Type |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
SMB adaptor Jack to Jack feed-thru 50ohm | RS |
Bulkhead Adapter, Smb Jack-Smb Jack | Newark Electronics |
Connector, SMB Jack-Jack Feed-Thru, Gold, Straight, PTFE, 50, Mil-Type, AMP | TE Connectivity 228553-1 | RS Americas |
ADAPTOR, SMB JACK, SMB JACK, 50OHM | element14 |
Conn SMB Adapter RCP/RCP 0Hz to 4GHz 50Ohm ST Panel Mount Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | SMB |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMB |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 228553-1?
Additional datasheets, footprints and schematics for 228553-1 are listed on our Part Details page. You can also find images and similar parts to 228553-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 228553-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228553-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 228553-1 fall under?
The 228553-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 228553-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 228553-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 228553-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 228553-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for 228553-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 228553-1 often in real-time on the comparison pages.
What if I can't find stock of 228553-1?
You can fill out our help required form which you can use to request a quote for 228553-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.