Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1370644 |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.98
|
103
in stock
|
Buy Now | |
TE Store
from US$5.12
|
20,876
in stock
|
Buy Now | |
Newark Electronics
from US$5.02
|
5,843
in stock
|
Buy Now | |
Avnet America
from US$3.51
|
5,843
in stock
|
Buy Now | |
Future Electronics
from US$3.50
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$4.06
|
1,668
in stock
|
Buy Now | |
Chip One Stop
from US$3.63
|
1,668
in stock
|
Buy Now | |
Distrelec
from US$5.03
|
1,668
in stock
|
Buy Now | |
element14
from US$4.55
|
1,044
in stock
|
Buy Now | |
Farnell
from US$4.27
|
1,044
in stock
|
Buy Now | |
RS Americas
from US$4.36
|
286
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,100
in stock
|
Buy Now | |
Boersig
from US$5.32
|
-
|
Buy Now | |
TTI Europe
from US$3.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Finish | Plated |
---|---|
Body Plating Material | Gold over Nickel |
Body Shape | Square |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold over Nickel |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
PCB Tail Length | .155in, 3.94mm |
Height Above PC Board | .3in, 7.62mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-Fit |
Connector Mounting Type | Board Mount |
Detent | Without |
Dielectric Material | PTFE |
Grade | Mil-Type |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | SMB |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 185°F, -65 – 85°C |
STR JACK, SMB, PCB RF Interface: SMB RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Jack .187" 4.75 mm | Smb Connector: Jack & Vertical Mount & Mated Outer Dia. 4.75Mm & 50 Ohm | Part Number: 413990-1 | Internal Number: 413990-1 | Alias Number: 1370644 | TE Connectivity | TE Store |
Rf/Coaxial, Smb Jack, Straight, 50 Ohm, Solder | Newark Electronics |
Conn SMB RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Gold Over Nickel | Avnet America |
PCB Straight Mount Quick Connect/Disconnect SMB RF Connector Jack | Future Electronics |
STR JACK SMB PCB | Rapid Electronics |
TE Connectivity - AMP SMB Jack 50Ohm Straight PCB - T/H | Distrelec |
RF COAXIAL, SMB, STRAIGHT JACK, 50OHM | element14 |
Through Hole SMB Connector jack 50Ohms Impedance Solder Termination | TE Connectivity 413990-1 | RS Americas |
SMB vertical PCB mount Jack 50ohm | RS |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 413990-1?
Additional datasheets, footprints and schematics for 413990-1 are listed on our Part Details page. You can also find images and similar parts to 413990-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413990-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413990-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413990-1 fall under?
The 413990-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 413990-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413990-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 413990-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413990-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and Rapid Electronics have stock available or on a lead time for 413990-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413990-1 often in real-time on the comparison pages.
What if I can't find stock of 413990-1?
You can fill out our help required form which you can use to request a quote for 413990-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.