Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.81
Body Plating Material | Nickel |
---|---|
Body Material | Zinc Alloy |
Cable Connector Orientation | Straight |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Detent | With |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Snap-Fit |
Operating Frequency | 4GHz |
Additional Features | Solderless |
Grade | Consumer |
Dielectric Material | PTFE |
Outer Contact Plating Material | Nickel (Ni) |
Packaging Quantity | 100 |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | No |
RF Interface | SMB |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 316, RG 174 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
PLUG, CBL, STR, SMB, PB FREE RF Interface: SMB RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Plug .187" 4.75 mm | Smb Connector: Plug & Mated Outer Dia. 4.75Mm & 50 Ohm | Part Number: 5414946-2 | Internal Number: 5414946-2 | TE Connectivity | TE Store |
Plug, Cbl, Str, Smb, Pb Free |Amp Te Connectivity 5414946-2 | Newark Electronics |
Coaxial Cable Terminate Straight Quick Connect/Disconnect SMB RF Connector Plug | Future Electronics |
Conn SMB PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold | Avnet America |
PLUG, CBL, STR, SMB, PB FREE, RF Plugs and Jacks | TE Connectivity 5414946-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5414946-2?
Additional datasheets, footprints and schematics for 5414946-2 are listed on our Part Details page. You can also find images and similar parts to 5414946-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414946-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414946-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414946-2 fall under?
The 5414946-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5414946-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414946-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414946-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414946-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5414946-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414946-2 often in real-time on the comparison pages.
What if I can't find stock of 5414946-2?
You can fill out our help required form which you can use to request a quote for 5414946-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.