Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5164-5003-09 |
Body Material | Brass |
---|---|
Body Shape | Square |
Body Finish | Plated |
Body Plating Material | Gold |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 105µin |
RF Connector Center Contact Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
Detent | Without |
RF Connector Coupling Mechanism | Snap-Fit |
Operating Frequency | 4GHz |
Dielectric Material | PTFE Fluorocarbon |
Additional Features | Pin Protection, Board Standoff |
Grade | Commercial |
Packaging Method | Bag |
実装方法 | Bag |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
RF Interface | SMB |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 85°C, -85 – 185°F |
5164 5003 09 |Amp Te Connectivity 1060464-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1060464-1?
Additional datasheets, footprints and schematics for 1060464-1 are listed on our Part Details page. You can also find images and similar parts to 1060464-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060464-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060464-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060464-1 fall under?
The 1060464-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1060464-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060464-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060464-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060464-1 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 1060464-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060464-1 often in real-time on the comparison pages.
What if I can't find stock of 1060464-1?
You can fill out our help required form which you can use to request a quote for 1060464-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.